3M Round Conductor Flat Cable, 3365 Ser
7100162237 80610076103 50/CAB/RC/TYP1/28AWG
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 50COND 0.05 GRY FOOT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Flat Cables |
| Product Number | 3365/50 300 | 3365/50 300 | 3M157806-300-ND |
| Product Name | Flat Cables | 7100162237 80610076103 50/CAB/RC/TYP1/28AWG/STR/.050" | Flat Ribbon Cables |
| Cable Type | Flat Cable | ||
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding |