7100010044 80610059984 50/CAB/RC/TYP1/28AWG
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 50COND 0.05 GRY FEET
3M Round Conductor Flat Cable, 3365 Ser
| Heilind Electronics, Inc. | DigiKey | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Flat Cables | Cable Assemblies |
| Product Number | 3365/50 100 | 3M157852-100-ND | 19-3365/50100-DS-ND | 3365/50 100 |
| Product Name | 7100010044 80610059984 50/CAB/RC/TYP1/28AWG/STR/.050" | Flat Ribbon Cables | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | ||
| Number of Conductors | 50 # | 50 # |