3M Cables, Wires Flat Ribbon Cables 3365/40

Description
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Length: 500.0' (152.40m) Cable Type: Flat Cable Number of Conductors: 40 Conductor Strand: 7 Strands / 36 AWG Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Length: 500.0' (152.40m) Cable Type: Flat Cable Number of Conductors: 40 Conductor Strand: 7 Strands / 36 AWG Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Flat Ribbon Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Flat Ribbon Cables
Cables, Wires Flat Ribbon Cables
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Length: 500.0' (152.40m) Cable Type: Flat Cable Number of Conductors: 40 Conductor Strand: 7 Strands / 36 AWG Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: 3M
Category: Cables, Wires Flat Ribbon Cables
Pitch: 0.050" (1.27mm)
Package: Spool
Length: 500.0' (152.40m)
Cable Type: Flat Cable
Number of Conductors: 40
Conductor Strand: 7 Strands / 36 AWG
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Flat Cables - 3365/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/40
Flat Cables 3365/40
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/40-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/40-ND
Flat Ribbon Cables 3365/40-ND
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 40 cond; Gray ins; 100 Ft. - 70114914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 40 cond; Gray ins; 100 Ft.
70114914
Cable, Flat; 28 AWG; 0.05 pitch; 40 cond; Gray ins; 100 Ft. 70114914
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5912 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5912
Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5912
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3365/40 3365/40-ND 70114914 03F5912
Product Name Cables, Wires Flat Ribbon Cables Flat Cables Flat Ribbon Cables Cable, Flat; 28 AWG; 0.05 pitch; 40 cond; Gray ins; 100 Ft. Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers