3M Ribbon Cable, 40 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M 3365-40

Description
RIBBON CABLE, 40 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 40 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 40 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M - 08WX9798 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
08WX9798
Ribbon Cable, 40 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M 08WX9798
RIBBON CABLE, 40 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 40 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08WX9798
Product Name Ribbon Cable, 40 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details