3M Flat Ribbon Cables 3365/37

Description
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/37-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/37-ND
Flat Ribbon Cables 3365/37-ND
"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 37 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 37 cond; Gray ins; 100 Ft. - 70114913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 37 cond; Gray ins; 100 Ft.
70114913
Cable, Flat; 28 AWG; 0.05 pitch; 37 cond; Gray ins; 100 Ft. 70114913
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5911 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5911
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5911
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3365/37-ND 70114913 03F5911
Product Name Flat Ribbon Cables Cable, Flat; 28 AWG; 0.05 pitch; 37 cond; Gray ins; 100 Ft. Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 37 # 37 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details