3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
CBL RIBN 30COND 0.05 GRY FOOT
7100162357 80610670459 30/CAB/RC/TYP1/28AWG
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Flat Cables |
| Product Number | 3365/30 300 | 3M157811-300-ND | 3365/30 300 |
| Product Name | Flat Cables | Flat Ribbon Cables | 7100162357 80610670459 30/CAB/RC/TYP1/28AWG/STR/.050" |
| Cable Type | Flat Cable | ||
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding |