3M Flat Cables 3365/26 100SF

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/26 100SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/26 100SF
Flat Cables 3365/26 100SF
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/26 100SF - 1212145-3365/26 100SF - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - 3365/26 100SF
1212145-3365/26 100SF
Flat Ribbon Cables - 3365/26 100SF 1212145-3365/26 100SF
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212145-3365/26 100SF Packaging: Bulk Number of Positions: 26 Pitch: 1.27 mm Color: Grey, Red Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Number of Conductors: 26 Contact Plating: Tin Insulation Material: PVC Cable Length: 30.48 m Weight: 1.592109 kg Cable Pitch: 1.27 mm Conductor Material: Copper Categories: Flat Ribbon Cables Case / Package: 300 Alternative Parts (Cross-Reference): 3365/26 (100'SF); 3365/26 (100SF); 3365/26 100 SF; 3365/26-100SF; 3365/26100SF; 80-6102-0198-2; 80610201982; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 33.02 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Type: Flat Wire/Cable Gauge: 28 AWG Flammability Rating: UL VW-1 Max Operating Temperature: 105 °C

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212145-3365/26 100SF
Packaging: Bulk
Number of Positions: 26
Pitch: 1.27 mm
Color: Grey, Red
Voltage Rating: 300 V
Length: 30.48 m
Shielding: Unshielded
Number of Conductors: 26
Contact Plating: Tin
Insulation Material: PVC
Cable Length: 30.48 m
Weight: 1.592109 kg
Cable Pitch: 1.27 mm
Conductor Material: Copper
Categories: Flat Ribbon Cables
Case / Package: 300
Alternative Parts (Cross-Reference): 3365/26 (100'SF); 3365/26 (100SF); 3365/26 100 SF; 3365/26-100SF; 3365/26100SF; 80-6102-0198-2; 80610201982;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 33.02 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Flat
Wire/Cable Gauge: 28 AWG
Flammability Rating: UL VW-1
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 3365/26 100SF 1212145-3365/26 100SF
Product Name Flat Cables Flat Ribbon Cables - 3365/26 100SF
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details