3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 26COND 0.05 GRY FEET
| Powell Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Flat Cables |
| Product Number | 3365/26 100 | 3M157871-100-ND | 19-3365/26100-DS-ND |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | ||
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |