3M Flat Cables 3365/25 300SF

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/25 300SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/25 300SF
Flat Cables 3365/25 300SF
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/25300SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/25300SF-ND
Flat Ribbon Cables 3365/25300SF-ND
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 3365/25 300SF 3365/25300SF-ND
Product Name Flat Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers