"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 25COND 0.05 GRY FOOT
3M Round Conductor Flat Cable, 3365 Ser
3365/25 100 25/CAB/RC/TYP1/28A 100FT?ROLL
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Flat Cables |
| Product Number | 3M157908-100-ND | 3365/25 100 | 3365/25 100 |
| Product Name | Flat Ribbon Cables | Flat Cables | 3365/25 100 25/CAB/RC/TYP1/28A 100FT?ROLL |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | ||
| Number of Conductors | 25 # |