3M Flat Ribbon Cables 3365/20SF

Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/20SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/20SF-ND
Flat Ribbon Cables 3365/20SF-ND
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Cables - 3365/20SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/20SF
Flat Cables 3365/20SF
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Ribbon Cable, 20 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M - 27X7261 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M
27X7261
Ribbon Cable, 20 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M 27X7261
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300FT, GRAY; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300FT, GRAY; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3365/20SF-ND 3365/20SF 27X7261
Product Name Flat Ribbon Cables Flat Cables Ribbon Cable, 20 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers