3M Ribbon Cable, 20 Conductor, 28Awg, 300V, 100Ft/30.48M; Cable Shielding 3M 3365-20

Description
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, 100FT/30.48M; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Description
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, 100FT/30.48M; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 20 Conductor, 28Awg, 300V, 100Ft/30.48M; Cable Shielding 3M - 08WX9787 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Conductor, 28Awg, 300V, 100Ft/30.48M; Cable Shielding 3M
08WX9787
Ribbon Cable, 20 Conductor, 28Awg, 300V, 100Ft/30.48M; Cable Shielding 3M 08WX9787
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, 100FT/30.48M; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300V, 100FT/30.48M; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08WX9787
Product Name Ribbon Cable, 20 Conductor, 28Awg, 300V, 100Ft/30.48M; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details