3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
CBL RIBN 20COND 0.05 GRY FEET
7100009652 80610060024 20/CAB/RC/TYP1/28AWG
| Powell Electronics, Inc. | DigiKey | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Flat Cables | Flat Cables |
| Product Number | 3365/20 100 | 3M157865-100-ND | 19-3365/20100-DS-ND | 3365/20 100 |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Ribbon Cables | 7100009652 80610060024 20/CAB/RC/TYP1/28AWG/STR/.050" |
| Cable Type | Flat Cable | |||
| Product Category | Cable | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |