3M Ribbon Cable, Round Conductor Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M 3365-16

Description
Ribbon Cable, Round Conductor Flat, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Round Conductor Flat, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Round Conductor Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M - 08WX9786 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M
08WX9786
Ribbon Cable, Round Conductor Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M 08WX9786
Ribbon Cable, Round Conductor Flat, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 16 Conductor, 28Awg, 300V, 100Ft/30.5M; Cable Shielding 3M - 08WX9785 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16 Conductor, 28Awg, 300V, 100Ft/30.5M; Cable Shielding 3M
08WX9785
Ribbon Cable, 16 Conductor, 28Awg, 300V, 100Ft/30.5M; Cable Shielding 3M 08WX9785
RIBBON CABLE, 16 CONDUCTOR, 28AWG, 300V, 100FT/30.5M; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

RIBBON CABLE, 16 CONDUCTOR, 28AWG, 300V, 100FT/30.5M; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 08WX9786 08WX9785
Product Name Ribbon Cable, Round Conductor Flat, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M Ribbon Cable, 16 Conductor, 28Awg, 300V, 100Ft/30.5M; Cable Shielding 3M
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details