3M Flat Ribbon Cables 3365/16

Description
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M155835-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155835-500-ND
Flat Ribbon Cables 3M155835-500-ND
"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/16-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/16-DS-ND
Flat Ribbon Cables 19-3365/16-DS-ND
CBL RIBN 16COND 0.05 GRY FEET

CBL RIBN 16COND 0.05 GRY FEET

Buy Now Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 16 cond; Gray ins; 100 Ft. - 70114909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 16 cond; Gray ins; 100 Ft.
70114909
Cable, Flat; 28 AWG; 0.05 pitch; 16 cond; Gray ins; 100 Ft. 70114909
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5907 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5907
Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5907
RIBBON CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Flat Cables Multiconductor Cables Cable Assemblies
Product Number 3M155835-500-ND 19-3365/16-DS-ND 70114909 03F5907
Product Name Flat Ribbon Cables Flat Ribbon Cables Cable, Flat; 28 AWG; 0.05 pitch; 16 cond; Gray ins; 100 Ft. Ribbon Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned Copper
Cable Shielding No Shielding No Shielding No Shielding
Number of Conductors 16 # 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361852 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details