3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3365/15 300 | 3365/15300-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |