7100162234 80610076012 14/CAB/RC/TYP1/28AWG
3M Round Conductor Flat Cable, 3365 Ser
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 14COND 0.05 GRY FEET
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Flat Cables | Flat Cables |
| Product Number | 3365/14 300 | 3365/14 300 | 3M157820-300-ND | 19-3365/14300-DS-ND |
| Product Name | 7100162234 80610076012 14/CAB/RC/TYP1/28AWG/STR/.050" | Flat Cables | Flat Ribbon Cables | Flat Ribbon Cables |
| Product Category | Cable | Cable | Cable | |
| Cable Type | Flat Cable | |||
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |