3M Flat Ribbon Cables 3365/14 100

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M157859-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-100-ND
Flat Ribbon Cables 3M157859-100-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M157859-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-50-ND
Flat Ribbon Cables 3M157859-50-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M157859-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-5-ND
Flat Ribbon Cables 3M157859-5-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M157859-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-10-ND
Flat Ribbon Cables 3M157859-10-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M157859-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-1-ND
Flat Ribbon Cables 3M157859-1-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 3M157859-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M157859-25-ND
Flat Ribbon Cables 3M157859-25-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/14100-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/14100-DS-ND
Flat Ribbon Cables 19-3365/14100-DS-ND
CBL RIBN 14COND 0.05 GRY FEET

CBL RIBN 14COND 0.05 GRY FEET

Buy Now Datasheet
Flat Cables - 3365/14 100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/14 100
Flat Cables 3365/14 100
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
7100010020 80610060008 14/CAB/RC/TYP1/28AWG/STR/.050
Wilmington, MA, United States
7100010020 80610060008 14/CAB/RC/TYP1/28AWG/STR/.050"
3365/14 100
7100010020 80610060008 14/CAB/RC/TYP1/28AWG/STR/.050" 3365/14 100
7100010020 80610060008 14/CAB/RC/TYP1/28AWG /STR/.050"

7100010020 80610060008 14/CAB/RC/TYP1/28AWG/STR/.050"

Buy Now

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Flat Cables Flat Cables Cable Assemblies Flat Cables
Product Number 3M157859-100-ND 19-3365/14100-DS-ND 3365/14 100 3365/14 100
Product Name Flat Ribbon Cables Flat Ribbon Cables Flat Cables 7100010020 80610060008 14/CAB/RC/TYP1/28AWG/STR/.050"
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details