3M Flat Cables 3365/12

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/12
Flat Cables 3365/12
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/12-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/12-ND
Flat Ribbon Cables 3365/12-ND
"Flat Ribbon Cable Gray 12 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 12 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Ribbon Cable, 12Way, 91.5M, 28Awg, 50V; Cable Shielding 3M - 50AC7840 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 12Way, 91.5M, 28Awg, 50V; Cable Shielding 3M
50AC7840
Ribbon Cable, 12Way, 91.5M, 28Awg, 50V; Cable Shielding 3M 50AC7840
RIBBON CABLE, 12WAY, 91.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.5m; Jacket Colour:Grey; Cable Width:15.24mm; No. RoHS Compliant: Yes

RIBBON CABLE, 12WAY, 91.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.5m; Jacket Colour:Grey; Cable Width:15.24mm; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3365/12 3365/12-ND 50AC7840
Product Name Flat Cables Flat Ribbon Cables Ribbon Cable, 12Way, 91.5M, 28Awg, 50V; Cable Shielding 3M
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/306-1000 - WAGO
Specs
Application Instrumentation and Control
View Details