3M Flat Ribbon Cables 3365/10

Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M155834-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155834-500-ND
Flat Ribbon Cables 3M155834-500-ND
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/10-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/10-DS-ND
Flat Ribbon Cables 19-3365/10-DS-ND
CBL RIBN 10COND 0.05 GRY FEET

CBL RIBN 10COND 0.05 GRY FEET

Buy Now Datasheet
Flat Cables - 3365/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/10
Flat Cables 3365/10
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Cables - 3365/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/10
Flat Cables 3365/10
Flat Cables

Flat Cables

Buy Now
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 19M8487 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
19M8487
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 19M8487
RIBBON CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 10 cond; Gray ins; 100 Ft. - 70114907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 10 cond; Gray ins; 100 Ft.
70114907
Cable, Flat; 28 AWG; 0.05 pitch; 10 cond; Gray ins; 100 Ft. 70114907
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Flat Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 3M155834-500-ND 19-3365/10-DS-ND 3365/10 19M8487 70114907
Product Name Flat Ribbon Cables Flat Ribbon Cables Flat Cables Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M Cable, Flat; 28 AWG; 0.05 pitch; 10 cond; Gray ins; 100 Ft.
Product Category Cable Cable Cable
Cable Conductor Copper, Tinned Copper, Tinned Copper
Cable Shielding No Shielding No Shielding No Shielding
Number of Conductors 10 # 10 # 10 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3340/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details