3M Flat Ribbon Cables 3365/09

Description
"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/09-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/09-ND
Flat Ribbon Cables 3365/09-ND
"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 81H9423 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
81H9423
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 81H9423
FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3365/09-ND 81H9423
Product Name Flat Ribbon Cables Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details