3M Flat Ribbon Cables 3365/08

Description
"Flat Ribbon Cable Gray 8 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 8 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365/08-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/08-ND
Flat Ribbon Cables 3365/08-ND
"Flat Ribbon Cable Gray 8 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 8 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3365/08-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3365/08-ND
Flat Ribbon Cables 19-3365/08-ND
3M ROUND CONDUCTOR FLAT CABLE 33

3M ROUND CONDUCTOR FLAT CABLE 33

Buy Now Datasheet
Ribbon Cable, 8 Way, Per M; Cable Shielding 3M - 95W3931 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8 Way, Per M; Cable Shielding 3M
95W3931
Ribbon Cable, 8 Way, Per M; Cable Shielding 3M 95W3931
RIBBON CABLE, 8 WAY, PER M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max Strands x RoHS Compliant: Yes

RIBBON CABLE, 8 WAY, PER M; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3365/08-ND 95W3931
Product Name Flat Ribbon Cables Ribbon Cable, 8 Way, Per M; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers