3M Ribbon Cable, 8 Way, 30.5M; Cable Shielding 3M 3365/08-100

Description
RIBBON CABLE, 8 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 8 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 8 Way, 30.5M; Cable Shielding 3M - 14AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8 Way, 30.5M; Cable Shielding 3M
14AC6049
Ribbon Cable, 8 Way, 30.5M; Cable Shielding 3M 14AC6049
RIBBON CABLE, 8 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max StrandsRoHS Compliant: Yes

RIBBON CABLE, 8 WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14AC6049
Product Name Ribbon Cable, 8 Way, 30.5M; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details