3M Ribbon Cable 3365/06-100

Description
3M 3365/06-100 Ribbon Cable
Request a Quote
Description
3M 3365/06-100 Ribbon Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Ribbon Cable, 6 Way, 30.5M (part number 50AC7839) features 28 AWG stranded copper conductors, providing flexibility and durability for various applications. The cable is designed for mass termination with IDC connectors and is available in gray or black PVC insulation. It has a voltage rating of 300V and operates within a temperature range of -20°C to +105°C. The cable is compliant with RoHS regulations, ensuring it meets environmental standards. With a characteristic impedance of 102 Ω unbalanced and 172 Ω balanced, it is suitable for both unbalanced and balanced signal transmission. The cable is zippable for branching or discrete termination, making it versatile for different wiring needs.

Datasheet Summary
Powered by GS/AI

The 3M Ribbon Cable, 6 Way, 30.5M (part number 50AC7839) features 28 AWG stranded copper conductors, providing flexibility and durability for various applications. The cable is designed for mass termination with IDC connectors and is available in gray or black PVC insulation. It has a voltage rating of 300V and operates within a temperature range of -20°C to +105°C. The cable is compliant with RoHS regulations, ensuring it meets environmental standards. With a characteristic impedance of 102 Ω unbalanced and 172 Ω balanced, it is suitable for both unbalanced and balanced signal transmission. The cable is zippable for branching or discrete termination, making it versatile for different wiring needs.

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 8158003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
8158003
Ribbon Cable 8158003
3M 3365/06-100 Ribbon Cable

3M 3365/06-100 Ribbon Cable

Supplier's Site
Ribbon Cable - 1902064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1902064
Ribbon Cable 1902064
3M 3365/06-100 Ribbon Cable

3M 3365/06-100 Ribbon Cable

Supplier's Site
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M - 50AC7839 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M
50AC7839
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M 50AC7839
RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:7.62mm; No. of Max Strands RoHS Compliant: Yes

RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:7.62mm; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8158003 50AC7839
Product Name Ribbon Cable Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details