3M Polyester Protective Tape , 12 In X 144 Yd 3M 336 (12 X 144)

Description
Polyester Protective Tape , 12 in x 144 yd
Description
Polyester Protective Tape , 12 in x 144 yd

Suppliers

Company
Product
Description
Supplier Links
Polyester Protective Tape , 12 In X 144 Yd 3M - 29K7288 - Newark, An Avnet Company
Chicago, IL, United States
Polyester Protective Tape , 12 In X 144 Yd 3M
29K7288
Polyester Protective Tape , 12 In X 144 Yd 3M 29K7288
Polyester Protective Tape , 12 in x 144 yd

Polyester Protective Tape , 12 in x 144 yd

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 29K7288
Product Name Polyester Protective Tape , 12 In X 144 Yd 3M
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details