3M D Sub Junction Shell, Size Dd, Steel; Product Range 3M 3357-9250

Description
D SUB JUNCTION SHELL, SIZE DD, STEEL; Product Range:3300 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DD, STEEL; Product Range:3300 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Dd, Steel; Product Range 3M - 87F3877 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Dd, Steel; Product Range 3M
87F3877
D Sub Junction Shell, Size Dd, Steel; Product Range 3M 87F3877
D SUB JUNCTION SHELL, SIZE DD, STEEL; Product Range:3300 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DD, STEEL; Product Range:3300 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F3877
Product Name D Sub Junction Shell, Size Dd, Steel; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details