3M D Sub Junction Shell, Size Dc, Steel; Product Range 3M 3357-9237

Description
D SUB JUNCTION SHELL, SIZE DC, STEEL; Product Range:3357 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DC, STEEL; Product Range:3357 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Dc, Steel; Product Range 3M - 87F3876 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Dc, Steel; Product Range 3M
87F3876
D Sub Junction Shell, Size Dc, Steel; Product Range 3M 87F3876
D SUB JUNCTION SHELL, SIZE DC, STEEL; Product Range:3357 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DC, STEEL; Product Range:3357 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F3876
Product Name D Sub Junction Shell, Size Dc, Steel; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details