3M Backshell, D, Emi, Metal, 25Way; Product Range 3M 3357-9225

Description
BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Emi, Metal, 25Way; Product Range 3M - 87F3875 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Emi, Metal, 25Way; Product Range 3M
87F3875
Backshell, D, Emi, Metal, 25Way; Product Range 3M 87F3875
BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D, Emi, Metal, 25Way; Product Range 3M - 19J4990 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Emi, Metal, 25Way; Product Range 3M
19J4990
Backshell, D, Emi, Metal, 25Way; Product Range 3M 19J4990
BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; SVHC:No SVHC (15-Jan-2019); Colour:Silver; Material:Steel RoHS Compliant: Yes

BACKSHELL, D, EMI, METAL, 25WAY; Product Range:3357 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; SVHC:No SVHC (15-Jan-2019); Colour:Silver; Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F3875
Product Name Backshell, D, Emi, Metal, 25Way; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details