CONNECTOR ACCESSORY Product overview: 3357-9215 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-3357-9215 can be used for catalog matching and distributor lookup.
Manufacturer: 3M
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Cable Exit: 180°
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Primary Material: Metal
3M D Sub EMI Junction Shell, 3357-9215
15 Position Two Piece Backshell Connector Silver 180° Shielded
CONN BACKSHELL 15POS 180DEG SHLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 355-3357-9215 | 3357-9215 | MDBS15-ND | 3357-9215 | |
| Product Name | Electronic Connector | Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |