D SUB JUNCTION SHELL, SIZE DA, STEEL; Product Range:3357 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 87F3874 |
| Product Name | D Sub Junction Shell, Size Da, Steel; Product Range 3M |