3M D Sub Junction Shell, Size De, Steel; Product Range 3M 3357-9209

Description
D SUB JUNCTION SHELL, SIZE DE, STEEL; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DE, STEEL; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size De, Steel; Product Range 3M - 87F3873 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size De, Steel; Product Range 3M
87F3873
D Sub Junction Shell, Size De, Steel; Product Range 3M 87F3873
D SUB JUNCTION SHELL, SIZE DE, STEEL; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DE, STEEL; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Junction Shell; Connector Shell Size:DE; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D, Emi, Metal, 9Way; Product Range 3M - 19J4988 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Emi, Metal, 9Way; Product Range 3M
19J4988
Backshell, D, Emi, Metal, 9Way; Product Range 3M 19J4988
BACKSHELL, D, EMI, METAL, 9WAY; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL; Colour:Silver; Material:Ste RoHS Compliant: Yes

BACKSHELL, D, EMI, METAL, 9WAY; Product Range:3300 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL; Colour:Silver; Material:Ste RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F3873
Product Name D Sub Junction Shell, Size De, Steel; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details