3M D-Sub Backshell, 90Deg, 37Way, Shld; Product Range 3M 3357-6537-1C

Description
D-SUB BACKSHELL, 90DEG, 37WAY, SHLD; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, 90DEG, 37WAY, SHLD; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 90Deg, 37Way, Shld; Product Range 3M - 80K7977 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 90Deg, 37Way, Shld; Product Range 3M
80K7977
D-Sub Backshell, 90Deg, 37Way, Shld; Product Range 3M 80K7977
D-SUB BACKSHELL, 90DEG, 37WAY, SHLD; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D-SUB BACKSHELL, 90DEG, 37WAY, SHLD; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K7977
Product Name D-Sub Backshell, 90Deg, 37Way, Shld; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details