3M D Sub Junction Shell, Size De, Abs; Product Range 3M 3357-6509-1C

Description
D SUB JUNCTION SHELL, SIZE DE, ABS; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Junction Shell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DE, ABS; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Junction Shell; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size De, Abs; Product Range 3M - 71K0059 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size De, Abs; Product Range 3M
71K0059
D Sub Junction Shell, Size De, Abs; Product Range 3M 71K0059
D SUB JUNCTION SHELL, SIZE DE, ABS; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Junction Shell; Connector Shell Size:DE RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DE, ABS; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Junction Shell; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D, Shielded, 9Way; Product Range 3M - 93K3732 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Shielded, 9Way; Product Range 3M
93K3732
Backshell, D, Shielded, 9Way; Product Range 3M 93K3732
BACKSHELL, D, SHIELDED, 9WAY; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019); Cable Diameter Max:8.9mm; Cable RoHS Compliant: Yes

BACKSHELL, D, SHIELDED, 9WAY; Product Range:3357 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019); Cable Diameter Max:8.9mm; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71K0059
Product Name D Sub Junction Shell, Size De, Abs; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details