3M D-Sub Connectors 3357-6225-1C

Description
3M D Sub EMI Junction Shell, 3357-62XX
Request a Quote Datasheet
Description
3M D Sub EMI Junction Shell, 3357-62XX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
3357-6225-1C
D-Sub Connectors 3357-6225-1C
3M D Sub EMI Junction Shell, 3357-62XX

3M D Sub EMI Junction Shell, 3357-62XX

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 3M15420-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M15420-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M15420-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D Sub Junction Shell, Size Db, Abs; D Sub Shell Size 3M - 50M8639 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Db, Abs; D Sub Shell Size 3M
50M8639
D Sub Junction Shell, Size Db, Abs; D Sub Shell Size 3M 50M8639
D SUB JUNCTION SHELL, SIZE DB, ABS; D Sub Shell Size:DB; Connector Body Material:Steel; Connector Type:D Sub; Operating Temperature Max:75°C; Operating Temperature Min:0°C RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DB, ABS; D Sub Shell Size:DB; Connector Body Material:Steel; Connector Type:D Sub; Operating Temperature Max:75°C; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3357-6225-1C 3M15420-ND 50M8639
Product Name D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods D Sub Junction Shell, Size Db, Abs; D Sub Shell Size 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers