"Flat Ribbon Cable Gray 60 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 60COND 0.05 GRAY 100'
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 3355/60100-ND | 3355/60 100 |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding; Unshielded |
| Number of Conductors | 60 # |