"Flat Ribbon Cable Gray 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 3355/16-ND | 62R1113 |
| Product Name | Flat Ribbon Cables | Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Number of Conductors | 16 # |