3M Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 3355/14

Description
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 62R1111 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
62R1111
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 62R1111
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62R1111
Product Name Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3037/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details