3M Ribbon Cable, Tpe, 10Way, 30.5M; Cable Shielding 3M 3355/10

Description
RIBBON CABLE, TPE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of Max RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, TPE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Tpe, 10Way, 30.5M; Cable Shielding 3M - 94AC2776 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Tpe, 10Way, 30.5M; Cable Shielding 3M
94AC2776
Ribbon Cable, Tpe, 10Way, 30.5M; Cable Shielding 3M 94AC2776
RIBBON CABLE, TPE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, TPE, 10WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2776
Product Name Ribbon Cable, Tpe, 10Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details