3M Ribbon Cable 3355/10-100

Description
3M 3355/10-100 Ribbon Cable
Request a Quote
Description
3M 3355/10-100 Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 8158006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
8158006
Ribbon Cable 8158006
3M 3355/10-100 Ribbon Cable

3M 3355/10-100 Ribbon Cable

Supplier's Site
Flat Cables - 3355/10-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3355/10-100
Flat Cables 3355/10-100
3M Round Conductor Flat Cable, 3355 Ser

3M Round Conductor Flat Cable, 3355 Ser

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 8158006 3355/10-100
Product Name Ribbon Cable Flat Cables
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details