3M Free Hanging, Panel Mount 3334-7600

Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSD60K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD60K-ND
Free Hanging, Panel Mount MSD60K-ND
60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M - 90F1470 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M
90F1470
Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M 90F1470
WIRE-BOARD CONNECTOR, SOCKET, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 60 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSD60K-ND 90F1470
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 60 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers