3M Flat Cable, 34 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 3319/34 (100 FT)

Description
FLAT CABLE, 34 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 34 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 34 Conductor 100Ft 28Awg 300V; Cable Shielding 3M - 68K1961 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 34 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
68K1961
Flat Cable, 34 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 68K1961
FLAT CABLE, 34 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 34 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1961
Product Name Flat Cable, 34 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers