3M Ribbon Cable, 30 Conductor, 28Awg, 100Ft, Black; Cable Shielding 3M 3319/30

Description
RIBBON CABLE, 30 CONDUCTOR, 28AWG, 100FT, BLACK; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 30 CONDUCTOR, 28AWG, 100FT, BLACK; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30 Conductor, 28Awg, 100Ft, Black; Cable Shielding 3M - 27X7256 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30 Conductor, 28Awg, 100Ft, Black; Cable Shielding 3M
27X7256
Ribbon Cable, 30 Conductor, 28Awg, 100Ft, Black; Cable Shielding 3M 27X7256
RIBBON CABLE, 30 CONDUCTOR, 28AWG, 100FT, BLACK; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

RIBBON CABLE, 30 CONDUCTOR, 28AWG, 100FT, BLACK; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7256
Product Name Ribbon Cable, 30 Conductor, 28Awg, 100Ft, Black; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details