"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Black 30 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 30COND 0.05 BLACK FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3M157755-5-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper Alloy, Silver Coated |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |