3M Flat Cable, 20 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 3319/20 (100 FT)

Description
FLAT CABLE, 20 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 20 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 20 Conductor 100Ft 28Awg 300V; Cable Shielding 3M - 68K1959 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
68K1959
Flat Cable, 20 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 68K1959
FLAT CABLE, 20 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 20 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1959
Product Name Flat Cable, 20 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/550-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers