3M CABLE, FLAT, .05INCH, 10 CONDUCTORS 3319/10

Description
Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass termination to broad line of IDC connectors. Zippable for branching or discrete termination. Silver Plated Copper Alloy Conductors
Description
Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass termination to broad line of IDC connectors. Zippable for branching or discrete termination. Silver Plated Copper Alloy Conductors

Suppliers

Company
Product
Description
Supplier Links
CABLE, FLAT, .05INCH, 10 CONDUCTORS - 70114207 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT, .05INCH, 10 CONDUCTORS
70114207
CABLE, FLAT, .05INCH, 10 CONDUCTORS 70114207
Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass termination to broad line of IDC connectors. Zippable for branching or discrete termination. Silver Plated Copper Alloy Conductors

Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass termination to broad line of IDC connectors. Zippable for branching or discrete termination.

  • Silver Plated Copper Alloy Conductors
Supplier's Site
Flat Cable, 10 Conductor 100Ft 28Awg 300V; Cable Shielding 3M - 68K1958 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
68K1958
Flat Cable, 10 Conductor 100Ft 28Awg 300V; Cable Shielding 3M 68K1958
FLAT CABLE, 10 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR 100FT 28AWG 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114207 68K1958
Product Name CABLE, FLAT, .05INCH, 10 CONDUCTORS Flat Cable, 10 Conductor 100Ft 28Awg 300V; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers