3M High Flex Life Cable, 3319 Series, 3
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Black 10 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3319/10 300 | 3M156911-300-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Product Category | Cable | |
| Cable Conductor | Copper Alloy, Silver Coated | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |