The 3M Color Coded Flat Cable, part number 23M8850, features 40 cores of 28 AWG stranded copper wire, designed for flexibility and durability. The cable is color-coded for easy wire identification and is suitable for mass termination with IDC connectors. It has a PVC insulation and is RoHS compliant. The cable operates within a temperature range of -20°C to +105°C in the USA and -20°C to +80°C in Canada. It has a voltage rating of 300V in the USA and 150V in Canada, with an insulation resistance greater than 1 vó 10^9 Ω per 10 feet. The cable is available in standard lengths of 100 feet or 300 feet per roll.
Ribbon Cable, Colour Coded Flat, Per M, 40 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes
Ribbon Cable, Colour Coded Flat, 40 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 23M8850 |
| Product Name | Ribbon Cable, Colour Coded Flat, Per M, 40 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant 3M |
| Standards / Certifications | RoHS |