3M Flat Cables 3302/37

Description
3M Color Coded Flat Cable, 3302 Series,
Request a Quote Datasheet
Description
3M Color Coded Flat Cable, 3302 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3302/37 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3302/37
Flat Cables 3302/37
3M Color Coded Flat Cable, 3302 Series,

3M Color Coded Flat Cable, 3302 Series,

Buy Now
Flat Ribbon Cables - 3302/37-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3302/37-ND
Flat Ribbon Cables 3302/37-ND
"Flat Ribbon Cable Multiple 37 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Multiple 37 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5922 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5922
Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5922
FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet
FLAT CABLE;COLOR CODED;100';37 CONDUCTORS - 70114924 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLAT CABLE;COLOR CODED;100';37 CONDUCTORS
70114924
FLAT CABLE;COLOR CODED;100';37 CONDUCTORS 70114924
Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300 V.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 3302/37 3302/37-ND 03F5922 70114924
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 37 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M FLAT CABLE;COLOR CODED;100';37 CONDUCTORS
Cable Type Flat Cable Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 37 # 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2012219 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers