3M Ribbon Cable, 28Awg, 34 Conductor, 300Ft; Cable Shielding 3M 3302/34SF

Description
RIBBON CABLE, 28AWG, 34 CONDUCTOR, 300FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 28AWG, 34 CONDUCTOR, 300FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 34 Conductor, 300Ft; Cable Shielding 3M - 27X7250 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 34 Conductor, 300Ft; Cable Shielding 3M
27X7250
Ribbon Cable, 28Awg, 34 Conductor, 300Ft; Cable Shielding 3M 27X7250
RIBBON CABLE, 28AWG, 34 CONDUCTOR, 300FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 34 CONDUCTOR, 300FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7250
Product Name Ribbon Cable, 28Awg, 34 Conductor, 300Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details