3M Ribbon Cable 3302-25

Description
3M 3302-25 Ribbon Cable
Request a Quote Datasheet
Description
3M 3302-25 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1208148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1208148
Ribbon Cable 1208148
3M 3302-25 Ribbon Cable

3M 3302-25 Ribbon Cable

Supplier's Site
Ribbon Cable, Colour Coded Flat, 25 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M - 23M8848 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Colour Coded Flat, 25 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M
23M8848
Ribbon Cable, Colour Coded Flat, 25 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M 23M8848
Ribbon Cable, Colour Coded Flat, 25 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Ribbon Cable, Colour Coded Flat, 25 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M - 98K8800 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
98K8800
Ribbon Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M 98K8800
RIBBON CABLE, 25 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

RIBBON CABLE, 25 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1208148 23M8848 98K8800
Product Name Ribbon Cable Ribbon Cable, Colour Coded Flat, 25 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant 3M Ribbon Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details